Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077S8#TRPBF 1057751-LT1077S8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057751-LT1077S8#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.12 V/μs Current - Input Bias: 7nA Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.2 V to 30 V, ±1.1 V to 15 V Operating Supply Current: 56μA Gain Bandwidth Product (GBP): 230kHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057751-LT1077S8#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.12 V/μs Current - Input Bias: 7nA Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.2 V to 30 V, ±1.1 V to 15 V Operating Supply Current: 56μA Gain Bandwidth Product (GBP): 230kHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077S8#TRPBF - 1057751-LT1077S8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077S8#TRPBF
1057751-LT1077S8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077S8#TRPBF 1057751-LT1077S8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1057751-LT1077S8#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.12 V/μs Current - Input Bias: 7nA Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.2 V to 30 V, ±1.1 V to 15 V Operating Supply Current: 56μA Gain Bandwidth Product (GBP): 230kHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057751-LT1077S8#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 7nA
Voltage - Input Offset: 30μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.2 V to 30 V, ±1.1 V to 15 V
Operating Supply Current: 56μA
Gain Bandwidth Product (GBP): 230kHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1057751-LT1077S8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077S8#TRPBF
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0560 milliamps
VOS 0.0300 millivolts
IBIAS 0.0070 µA
GBW 0.2300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27GN8 - 060787-OP27GN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0300 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1097CN8 - 072195-LT1097CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0100 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1396CS8#PBF - 1058253-LT1396CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240IS5#TRPBF - 089876-LTC6240IS5#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.8 to 6 volts
Source Current (IS) 2 milliamps
VOS 0.0500 millivolts
View Details