Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS6#TRPBF 100912-LT1784IS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 100912-LT1784IS6#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.2 V/μs Current - Input Bias: 250nA Voltage - Input Offset: 1.6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.5 V to 18 V, ±1.25 V to 9 V Operating Supply Current: 750μA Channel Output Current: 27mA Gain Bandwidth Product (GBP): 2.6MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 100912-LT1784IS6#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.2 V/μs Current - Input Bias: 250nA Voltage - Input Offset: 1.6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.5 V to 18 V, ±1.25 V to 9 V Operating Supply Current: 750μA Channel Output Current: 27mA Gain Bandwidth Product (GBP): 2.6MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS6#TRPBF - 100912-LT1784IS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS6#TRPBF
100912-LT1784IS6#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS6#TRPBF 100912-LT1784IS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 100912-LT1784IS6#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.2 V/μs Current - Input Bias: 250nA Voltage - Input Offset: 1.6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.5 V to 18 V, ±1.25 V to 9 V Operating Supply Current: 750μA Channel Output Current: 27mA Gain Bandwidth Product (GBP): 2.6MHz

Manufacturer: Linear Technology
Win Source Part Number: 100912-LT1784IS6#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.2 V/μs
Current - Input Bias: 250nA
Voltage - Input Offset: 1.6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.5 V to 18 V, ±1.25 V to 9 V
Operating Supply Current: 750μA
Channel Output Current: 27mA
Gain Bandwidth Product (GBP): 2.6MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 100912-LT1784IS6#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS6#TRPBF
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.7500 milliamps
VOS 1.6 millivolts
IBIAS 0.2500 µA
GBW 2.6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DS8 - 089081-LT1013DS8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2179CS#PBF - 072351-LT2179CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0170 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1782IS6#TRPBF - 1058696-LT1782IS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.0450 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124ACN8 - 072205-LT1124ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
View Details