Win Source Electronics PMIC - PMIC - Voltage Reference - LT1460LHS8-2.5#TRPBF 780462-LT1460LHS8-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780462-LT1460LHS8-2. 5#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Voltage - Input: 3.4 V ~ 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 10μVp-p Noise - 10Hz to 10kHz: 10μVrms Family Name: LT1460 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 165μA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX6035ESA25+T; MAX6035ESA25+; MAX6035ESA25; MAX6220ASA25+; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780462-LT1460LHS8-2. 5#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Voltage - Input: 3.4 V ~ 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 10μVp-p Noise - 10Hz to 10kHz: 10μVrms Family Name: LT1460 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 165μA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX6035ESA25+T; MAX6035ESA25+; MAX6035ESA25; MAX6220ASA25+; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1460LHS8-2.5#TRPBF - 780462-LT1460LHS8-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1460LHS8-2.5#TRPBF
780462-LT1460LHS8-2.5#TRPBF
PMIC - PMIC - Voltage Reference - LT1460LHS8-2.5#TRPBF 780462-LT1460LHS8-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780462-LT1460LHS8-2. 5#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Voltage - Input: 3.4 V ~ 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 10μVp-p Noise - 10Hz to 10kHz: 10μVrms Family Name: LT1460 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 165μA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX6035ESA25+T; MAX6035ESA25+; MAX6035ESA25; MAX6220ASA25+; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780462-LT1460LHS8-2.5#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 3.4 V ~ 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 40mA
Noise - 0.1Hz to 10Hz: 10μVp-p
Noise - 10Hz to 10kHz: 10μVrms
Family Name: LT1460
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 165μA
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX6035ESA25+T; MAX6035ESA25+; MAX6035ESA25; MAX6220ASA25+;
Introduction Date: January 12, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780462-LT1460LHS8-2.5#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1460LHS8-2.5#TRPBF
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1790ACS6-1.25#TRPBF - 134017-LT1790ACS6-1.25#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - RH1009MW - 1023837-RH1009MW - Win Source Electronics
Specs
Operating Temperature -55 C (-67 F)
View Details
PMIC - PMIC - Voltage Reference - LT1460BIN8-5#PBF - 1058273-LT1460BIN8-5#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 10 ppm/C
View Details