Win Source Electronics Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1382564-LT1790AIS6-3.3#TRM

Description
Win Source Part Number: 1382564-LT1790AIS6-3 .3#TRM Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Package: Bulk Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Current - Output: 5 mA Voltage - Input: 3.8V ~ 18V Output Type: Fixed Reference Type: Series Current - Supply: 80µA Voltage - Output (Min/Fixed): 3.3V Noise - 0.1Hz to 10Hz: 50µVp-p Noise - 10Hz to 10kHz: 67µVrms Mounting Type: Surface Mount Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Base Product Number: LT1790 Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382564-LT1790AIS6-3 .3#TRM Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Package: Bulk Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Current - Output: 5 mA Voltage - Input: 3.8V ~ 18V Output Type: Fixed Reference Type: Series Current - Supply: 80µA Voltage - Output (Min/Fixed): 3.3V Noise - 0.1Hz to 10Hz: 50µVp-p Noise - 10Hz to 10kHz: 67µVrms Mounting Type: Surface Mount Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Base Product Number: LT1790 Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1382564-LT1790AIS6-3.3#TRM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1382564-LT1790AIS6-3.3#TRM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1382564-LT1790AIS6-3.3#TRM
Win Source Part Number: 1382564-LT1790AIS6-3 .3#TRM Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Package: Bulk Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Current - Output: 5 mA Voltage - Input: 3.8V ~ 18V Output Type: Fixed Reference Type: Series Current - Supply: 80µA Voltage - Output (Min/Fixed): 3.3V Noise - 0.1Hz to 10Hz: 50µVp-p Noise - 10Hz to 10kHz: 67µVrms Mounting Type: Surface Mount Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Base Product Number: LT1790 Standard Package: 1 pcs

Win Source Part Number: 1382564-LT1790AIS6-3.3#TRM
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Package: Bulk
Tolerance: ±0.05%
Temperature Coefficient: 10ppm/°C
Current - Output: 5 mA
Voltage - Input: 3.8V ~ 18V
Output Type: Fixed
Reference Type: Series
Current - Supply: 80µA
Voltage - Output (Min/Fixed): 3.3V
Noise - 0.1Hz to 10Hz: 50µVp-p
Noise - 10Hz to 10kHz: 67µVrms
Mounting Type: Surface Mount
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
HTSUS: 8542.39.0001
Mfr: Linear Technology
Base Product Number: LT1790
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1382564-LT1790AIS6-3.3#TRM
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type SOT23; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LTC1798CS8-5#PBF - 133455-LTC1798CS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 40 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460EIS8-2.5#TRPBF - 107064-LT1460EIS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634ACS8-1.25#TRPBF - 1058509-LT1634ACS8-1.25#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details