Win Source Electronics PMIC - PMIC - Voltage Reference - LT1460KCS3-5#TRPBF 113729-LT1460KCS3-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 113729-LT1460KCS3-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Voltage - Input: 5.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 4μVp-p Noise - 10Hz to 10kHz: 4μVrms Family Name: LT1460 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 240μA Alternative Parts (Cross-Reference): MAX6035AAUR50+; MAX6035AAUR50-T; MAX6035AAUR50+T; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 113729-LT1460KCS3-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Voltage - Input: 5.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 4μVp-p Noise - 10Hz to 10kHz: 4μVrms Family Name: LT1460 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 240μA Alternative Parts (Cross-Reference): MAX6035AAUR50+; MAX6035AAUR50-T; MAX6035AAUR50+T; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1460KCS3-5#TRPBF - 113729-LT1460KCS3-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1460KCS3-5#TRPBF
113729-LT1460KCS3-5#TRPBF
PMIC - PMIC - Voltage Reference - LT1460KCS3-5#TRPBF 113729-LT1460KCS3-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 113729-LT1460KCS3-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Voltage - Input: 5.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 4μVp-p Noise - 10Hz to 10kHz: 4μVrms Family Name: LT1460 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 240μA Alternative Parts (Cross-Reference): MAX6035AAUR50+; MAX6035AAUR50-T; MAX6035AAUR50+T; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 113729-LT1460KCS3-5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 5.9 V to 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 40mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Noise - 10Hz to 10kHz: 4μVrms
Family Name: LT1460
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 240μA
Alternative Parts (Cross-Reference): MAX6035AAUR50+; MAX6035AAUR50-T; MAX6035AAUR50+T;
Introduction Date: January 12, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 113729-LT1460KCS3-5#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1460KCS3-5#TRPBF
Package Type SOT23; Other; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LTC6655CHMS8-5#PBF - 1064041-LTC6655CHMS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LM385S8-1.2#PBF - 1054050-LM385S8-1.2#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Obsolete(EOL)
TC 20 ppm/C
View Details