Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425CS#PBF 780441-LT1425CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780441-LT1425CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 135mA (Switch) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Input Voltage MIN: 2.8V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): EL7581IREZ-T13; LT1425CS#PBF; LT1109CS8#PBF; LT3579IFE#PBF; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780441-LT1425CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 135mA (Switch) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Input Voltage MIN: 2.8V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): EL7581IREZ-T13; LT1425CS#PBF; LT1109CS8#PBF; LT3579IFE#PBF; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425CS#PBF - 780441-LT1425CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425CS#PBF
780441-LT1425CS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425CS#PBF 780441-LT1425CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 780441-LT1425CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 135mA (Switch) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Input Voltage MIN: 2.8V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): EL7581IREZ-T13; LT1425CS#PBF; LT1109CS8#PBF; LT3579IFE#PBF; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780441-LT1425CS#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 100°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 285kHz
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Synchronous Rectifier: No
Output Current: 135mA (Switch)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Input Voltage MIN: 2.8V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): EL7581IREZ-T13; LT1425CS#PBF; LT1109CS8#PBF; LT3579IFE#PBF;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780441-LT1425CS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425CS#PBF
Configuration / Function Flyback
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
IOUT 0.1350 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782EFE#TRPBF - 020421-LT3782EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CS8#TRPBF - 020446-LTC1044CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580MPMS8E#PBF - 072382-LT3580MPMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1243CN8#PBF - 1058078-LT1243CN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details