Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1243CN8#PBF 1058078-LT1243CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058078-LT1243CN8#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 500kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 8-PDIP Purpose: Step-Down Supply Voltage - Operating: 8.2 V to 25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058078-LT1243CN8#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 500kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 8-PDIP Purpose: Step-Down Supply Voltage - Operating: 8.2 V to 25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1243CN8#PBF - 1058078-LT1243CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1243CN8#PBF
1058078-LT1243CN8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1243CN8#PBF 1058078-LT1243CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058078-LT1243CN8#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 500kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 8-PDIP Purpose: Step-Down Supply Voltage - Operating: 8.2 V to 25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058078-LT1243CN8#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TJ)
Case / Package: 8-PDIP
Purpose: Step-Down
Supply Voltage - Operating: 8.2 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1058078-LT1243CN8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1243CN8#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVIT#PBF - 1057744-LT1076HVIT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680IMSE#PBF - 072390-LT3680IMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG - 020472-LTC1435CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3855EUJ#PBF - 020625-LTC3855EUJ#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 40-QFN (6x6)
View Details