Win Source Electronics PMIC - PMIC - Voltage Reference - LT1389BCS8-1.25#PBF 780430-LT1389BCS8-1.25#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780430-LT1389BCS8-1. 25#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 20ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 0.1Hz to 10Hz: 25μVp-p Current - Cathode: 600μA Family Name: LT1389 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ICL8069DCSA+T; ICL8069DESA; ICL8069BCSA+; ICL8069DESA+; Introduction Date: February 29, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780430-LT1389BCS8-1. 25#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 20ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 0.1Hz to 10Hz: 25μVp-p Current - Cathode: 600μA Family Name: LT1389 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ICL8069DCSA+T; ICL8069DESA; ICL8069BCSA+; ICL8069DESA+; Introduction Date: February 29, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1389BCS8-1.25#PBF - 780430-LT1389BCS8-1.25#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1389BCS8-1.25#PBF
780430-LT1389BCS8-1.25#PBF
PMIC - PMIC - Voltage Reference - LT1389BCS8-1.25#PBF 780430-LT1389BCS8-1.25#PBF
Manufacturer: Linear Technology Win Source Part Number: 780430-LT1389BCS8-1. 25#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 20ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 0.1Hz to 10Hz: 25μVp-p Current - Cathode: 600μA Family Name: LT1389 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ICL8069DCSA+T; ICL8069DESA; ICL8069BCSA+; ICL8069DESA+; Introduction Date: February 29, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780430-LT1389BCS8-1.25#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 20ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 25μVp-p
Current - Cathode: 600μA
Family Name: LT1389
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ICL8069DCSA+T; ICL8069DESA; ICL8069BCSA+; ICL8069DESA+;
Introduction Date: February 29, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780430-LT1389BCS8-1.25#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1389BCS8-1.25#PBF
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1009CMS8#PBF - 128639-LT1009CMS8#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1021DCS8-10#PBF - 072165-LT1021DCS8-10#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790ACS6-5#TRMPBF - 127863-LT1790ACS6-5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details