Win Source Electronics PMIC - PMIC - Voltage Reference - LT1460ACS8-2.5#PBF 138696-LT1460ACS8-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 138696-LT1460ACS8-2. 5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.075% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.4 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 10μVp-p Noise - 10Hz to 10kHz: 10μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 165μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 138696-LT1460ACS8-2. 5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.075% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.4 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 10μVp-p Noise - 10Hz to 10kHz: 10μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 165μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1460ACS8-2.5#PBF - 138696-LT1460ACS8-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1460ACS8-2.5#PBF
138696-LT1460ACS8-2.5#PBF
PMIC - PMIC - Voltage Reference - LT1460ACS8-2.5#PBF 138696-LT1460ACS8-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 138696-LT1460ACS8-2. 5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.075% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.4 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 10μVp-p Noise - 10Hz to 10kHz: 10μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 165μA

Manufacturer: Linear Technology
Win Source Part Number: 138696-LT1460ACS8-2.5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.075%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 3.4 V to 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 40mA
Noise - 0.1Hz to 10Hz: 10μVp-p
Noise - 10Hz to 10kHz: 10μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 165μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 138696-LT1460ACS8-2.5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1460ACS8-2.5#PBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1790AIS6-2.5#TRMPBF - 002738-LT1790AIS6-2.5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LM385S8-1.2#PBF - 1054050-LM385S8-1.2#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Obsolete(EOL)
TC 20 ppm/C
View Details