Win Source Electronics PMIC - PMIC - Voltage Reference - RH1021BMH-5 1220033-RH1021BMH-5

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220033-RH1021BMH-5 Height: 5.969 mm Number of Pins: 8 Number of Outputs: 1 Output Current: 10 mA Output Voltage: 5 V Categories: PMIC - Voltage Reference Alternative Parts (Cross-Reference): RH1021BMH5; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Nominal Supply Current: 1.2 mA Max Junction Temperature (Tj): 150 °C
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220033-RH1021BMH-5 Height: 5.969 mm Number of Pins: 8 Number of Outputs: 1 Output Current: 10 mA Output Voltage: 5 V Categories: PMIC - Voltage Reference Alternative Parts (Cross-Reference): RH1021BMH5; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Nominal Supply Current: 1.2 mA Max Junction Temperature (Tj): 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - RH1021BMH-5 - 1220033-RH1021BMH-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - RH1021BMH-5
1220033-RH1021BMH-5
PMIC - PMIC - Voltage Reference - RH1021BMH-5 1220033-RH1021BMH-5
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220033-RH1021BMH-5 Height: 5.969 mm Number of Pins: 8 Number of Outputs: 1 Output Current: 10 mA Output Voltage: 5 V Categories: PMIC - Voltage Reference Alternative Parts (Cross-Reference): RH1021BMH5; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Nominal Supply Current: 1.2 mA Max Junction Temperature (Tj): 150 °C

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220033-RH1021BMH-5
Height: 5.969 mm
Number of Pins: 8
Number of Outputs: 1
Output Current: 10 mA
Output Voltage: 5 V
Categories: PMIC - Voltage Reference
Alternative Parts (Cross-Reference): RH1021BMH5;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Nominal Supply Current: 1.2 mA
Max Junction Temperature (Tj): 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1220033-RH1021BMH-5
Product Name PMIC - PMIC - Voltage Reference - RH1021BMH-5
Operating Temperature -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1790ACS6-3.3#TRMPBF - 116397-LT1790ACS6-3.3#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC6655BHMS8-4.096#PBF - 1064034-LTC6655BHMS8-4.096#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 2 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460EIS8-5#TRPBF - 121309-LT1460EIS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details