Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1368CN8#PBF 780398-LT1368CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780398-LT1368CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 10nA Voltage - Input Offset: 200μV Family Name: LT1368 Categories: Integrated Circuits (ICs) Operating Supply Current: 370μA Manufacturer Package: 8-PDIP Output Current per Channel: 75mA SR - Slew Rate: 0.065 V/μs GBP - Gain Bandwidth Product: 160kHz Dual Supply Voltage (±): 1.8 V ~ 30 V, ±0.9 V ~ 15 V Alternative Parts (Cross-Reference): OPA2241PAG4; OPA2251PAG4; OPA2241PA; OPA2251PA; Introduction Date: February 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780398-LT1368CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 10nA Voltage - Input Offset: 200μV Family Name: LT1368 Categories: Integrated Circuits (ICs) Operating Supply Current: 370μA Manufacturer Package: 8-PDIP Output Current per Channel: 75mA SR - Slew Rate: 0.065 V/μs GBP - Gain Bandwidth Product: 160kHz Dual Supply Voltage (±): 1.8 V ~ 30 V, ±0.9 V ~ 15 V Alternative Parts (Cross-Reference): OPA2241PAG4; OPA2251PAG4; OPA2241PA; OPA2251PA; Introduction Date: February 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1368CN8#PBF - 780398-LT1368CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1368CN8#PBF
780398-LT1368CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1368CN8#PBF 780398-LT1368CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780398-LT1368CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 10nA Voltage - Input Offset: 200μV Family Name: LT1368 Categories: Integrated Circuits (ICs) Operating Supply Current: 370μA Manufacturer Package: 8-PDIP Output Current per Channel: 75mA SR - Slew Rate: 0.065 V/μs GBP - Gain Bandwidth Product: 160kHz Dual Supply Voltage (±): 1.8 V ~ 30 V, ±0.9 V ~ 15 V Alternative Parts (Cross-Reference): OPA2241PAG4; OPA2251PAG4; OPA2241PA; OPA2251PA; Introduction Date: February 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780398-LT1368CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 10nA
Voltage - Input Offset: 200μV
Family Name: LT1368
Categories: Integrated Circuits (ICs)
Operating Supply Current: 370μA
Manufacturer Package: 8-PDIP
Output Current per Channel: 75mA
SR - Slew Rate: 0.065 V/μs
GBP - Gain Bandwidth Product: 160kHz
Dual Supply Voltage (±): 1.8 V ~ 30 V, ±0.9 V ~ 15 V
Alternative Parts (Cross-Reference): OPA2241PAG4; OPA2251PAG4; OPA2241PA; OPA2251PA;
Introduction Date: February 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780398-LT1368CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1368CN8#PBF
Source Current (IS) 0.3700 milliamps
VOS 0.2000 millivolts
IBIAS 0.0100 µA
GBW 0.1600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495IS8#PBF - 1058373-LT1495IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1800CS5#TRPBF - 1058786-LT1800CS5#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.8 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1013MH - 1021389-RH1013MH - Win Source Electronics
Specs
VOS 0.3000 millivolts
IBIAS 0.0300 µA
Operating Temperature -55 C (-67 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795ISW#TRPBF - 096606-LT1795ISW#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details