Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1679IS#PBF 1058578-LT1679IS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058578-LT1679IS#PBF Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 2.5mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058578-LT1679IS#PBF Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 2.5mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1679IS#PBF - 1058578-LT1679IS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1679IS#PBF
1058578-LT1679IS#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1679IS#PBF 1058578-LT1679IS#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058578-LT1679IS#PBF Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 2.5mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058578-LT1679IS#PBF
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 2.5mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1058578-LT1679IS#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1679IS#PBF
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
IBIAS 0.0020 µA
GBW 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122DS8#TRPBF - 1057867-LT1122DS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 7.8 milliamps
VOS 0.1300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CN8#PBF - 072260-LT1355CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813CS8#TRPBF - 105639-LT1813CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795CFE#TRPBF - 002749-LT1795CFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details