Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1332CNW#PBF 780379-LT1332CNW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780379-LT1332CNW#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 2 V ~ 6 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Part Status: Obsolete(EOL) Family Name: LT1332 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): 5962-0620705Q3A; MAX214CWI+; MAX214CWI+T; MAX214EWI+T; Introduction Date: January 29, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780379-LT1332CNW#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 2 V ~ 6 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Part Status: Obsolete(EOL) Family Name: LT1332 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): 5962-0620705Q3A; MAX214CWI+; MAX214CWI+T; MAX214EWI+T; Introduction Date: January 29, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1332CNW#PBF - 780379-LT1332CNW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1332CNW#PBF
780379-LT1332CNW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1332CNW#PBF 780379-LT1332CNW#PBF
Manufacturer: Linear Technology Win Source Part Number: 780379-LT1332CNW#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 2 V ~ 6 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Part Status: Obsolete(EOL) Family Name: LT1332 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): 5962-0620705Q3A; MAX214CWI+; MAX214CWI+T; MAX214EWI+T; Introduction Date: January 29, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780379-LT1332CNW#PBF
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 28-DIP (0.600", 15.24mm)
Operating Supply Voltage: 2 V ~ 6 V
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 120KBd
Part Status: Obsolete(EOL)
Family Name: LT1332
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): 5962-0620705Q3A; MAX214CWI+; MAX214CWI+T; MAX214EWI+T;
Introduction Date: January 29, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 780379-LT1332CNW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1332CNW#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC487CSW#PBF - 020672-LTC487CSW#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1222797-LT1130ACNW#PBF - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
RF Power Controller ICs - LTC1957-1EMS8 - 072519-LTC1957-1EMS8 - Win Source Electronics
Specs
Package Type SOP; 8-MSOP
View Details