Manufacturer: Linear Technology
Win Source Part Number: 780378-LT1331CNW#PBF
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 28-DIP (0.600", 15.24mm)
Operating Supply Voltage: 3.3V, 5V
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Family Name: LT1331
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): ISL4243EIR; ISL4243EIR-T; UPD4724GS-GJG; ISL4243EIRZ;
Introduction Date: September 30, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 780378-LT1331CNW#PBF |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LT1331CNW#PBF |
| Device Type | Receiver; Transceiver |