Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167ACN8#PBF 780268-LT1167ACN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780268-LT1167ACN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Instrumentation Current - Input Bias: 50pA Voltage - Input Offset: 15μV Family Name: LT1167 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 8-PDIP Output Current per Channel: 27mA SR - Slew Rate: 1.2 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 4.6 V ~ 36 V, ±2.3 V ~ 18 V Alternative Parts (Cross-Reference): INA141PA; INA141P; XR620AIDP8; INA111BP; Introduction Date: December 11, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780268-LT1167ACN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Instrumentation Current - Input Bias: 50pA Voltage - Input Offset: 15μV Family Name: LT1167 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 8-PDIP Output Current per Channel: 27mA SR - Slew Rate: 1.2 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 4.6 V ~ 36 V, ±2.3 V ~ 18 V Alternative Parts (Cross-Reference): INA141PA; INA141P; XR620AIDP8; INA111BP; Introduction Date: December 11, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167ACN8#PBF - 780268-LT1167ACN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167ACN8#PBF
780268-LT1167ACN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167ACN8#PBF 780268-LT1167ACN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780268-LT1167ACN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Instrumentation Current - Input Bias: 50pA Voltage - Input Offset: 15μV Family Name: LT1167 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 8-PDIP Output Current per Channel: 27mA SR - Slew Rate: 1.2 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 4.6 V ~ 36 V, ±2.3 V ~ 18 V Alternative Parts (Cross-Reference): INA141PA; INA141P; XR620AIDP8; INA111BP; Introduction Date: December 11, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780268-LT1167ACN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: Instrumentation
Current - Input Bias: 50pA
Voltage - Input Offset: 15μV
Family Name: LT1167
Categories: Integrated Circuits (ICs)
Operating Supply Current: 900μA
Manufacturer Package: 8-PDIP
Output Current per Channel: 27mA
SR - Slew Rate: 1.2 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 4.6 V ~ 36 V, ±2.3 V ~ 18 V
Alternative Parts (Cross-Reference): INA141PA; INA141P; XR620AIDP8; INA111BP;
Introduction Date: December 11, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780268-LT1167ACN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167ACN8#PBF
Source Current (IS) 0.9000 milliamps
VOS 0.0150 millivolts
IBIAS 5.00E-5 µA
GBW 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1208CS8#PBF - 1058020-LT1208CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057IS8#TRPBF - 1057710-LT1057IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078ACN8#PBF - 1057752-LT1078ACN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0460 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS8-5#PBF - 020436-LT6200CS8-5#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
View Details