Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CR#PBF 1058017-LT1206CR#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058017-LT1206CR#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 60MHz Amplifier Type: Current Feedback Slew Rate: 900 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: DDPAK-7 Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 20mA Channel Output Current: 1.2A Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058017-LT1206CR#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 60MHz Amplifier Type: Current Feedback Slew Rate: 900 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: DDPAK-7 Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 20mA Channel Output Current: 1.2A Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CR#PBF - 1058017-LT1206CR#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CR#PBF
1058017-LT1206CR#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CR#PBF 1058017-LT1206CR#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058017-LT1206CR#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 60MHz Amplifier Type: Current Feedback Slew Rate: 900 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: DDPAK-7 Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 20mA Channel Output Current: 1.2A Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058017-LT1206CR#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 60MHz
Amplifier Type: Current Feedback
Slew Rate: 900 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: DDPAK-7
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 20mA
Channel Output Current: 1.2A
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1058017-LT1206CR#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CR#PBF
Supply Voltage (VS) 10 to 30 volts
Source Current (IS) 20 milliamps
VOS 3 millivolts
IBIAS 10 µA
Slew Rate 900 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1413S8#PBF - 020264-LT1413S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.1100 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1678CS8#PBF - 1058572-LT1678CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077IS8#TRPBF - 1057750-LT1077IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0560 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1469IS8#TRPBF - 1058345-LT1469IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 4.1 milliamps
VOS 0.0500 millivolts
View Details