Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105CMS8#TRPBF 1060013-LT6105CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060013-LT6105CMS8#T RPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 100kHz Amplifier Type: Current Sense Slew Rate: 2 V/μs Voltage - Input Offset: 100μV Family Name: LT6105 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.85 V to 36 V, ±1.425 V to 18 V Operating Supply Current: 240μA Channel Output Current: 1mA Alternative Parts (Cross-Reference): MAX4172EUA-T; MAX4172EUA; MAX4172EUA+; Introduction Date: December 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060013-LT6105CMS8#T RPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 100kHz Amplifier Type: Current Sense Slew Rate: 2 V/μs Voltage - Input Offset: 100μV Family Name: LT6105 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.85 V to 36 V, ±1.425 V to 18 V Operating Supply Current: 240μA Channel Output Current: 1mA Alternative Parts (Cross-Reference): MAX4172EUA-T; MAX4172EUA; MAX4172EUA+; Introduction Date: December 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105CMS8#TRPBF - 1060013-LT6105CMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105CMS8#TRPBF
1060013-LT6105CMS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105CMS8#TRPBF 1060013-LT6105CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060013-LT6105CMS8#T RPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 100kHz Amplifier Type: Current Sense Slew Rate: 2 V/μs Voltage - Input Offset: 100μV Family Name: LT6105 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.85 V to 36 V, ±1.425 V to 18 V Operating Supply Current: 240μA Channel Output Current: 1mA Alternative Parts (Cross-Reference): MAX4172EUA-T; MAX4172EUA; MAX4172EUA+; Introduction Date: December 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1060013-LT6105CMS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 100kHz
Amplifier Type: Current Sense
Slew Rate: 2 V/μs
Voltage - Input Offset: 100μV
Family Name: LT6105
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.85 V to 36 V, ±1.425 V to 18 V
Operating Supply Current: 240μA
Channel Output Current: 1mA
Alternative Parts (Cross-Reference): MAX4172EUA-T; MAX4172EUA; MAX4172EUA+;
Introduction Date: December 20, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1060013-LT6105CMS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105CMS8#TRPBF
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.2400 milliamps
VOS 0.1000 millivolts
Slew Rate 2 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124AIS8#PBF - 1057871-LT1124AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490CN8 - 072276-LT1490CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVIS5#TRMPBF - 1061245-LTC2050HVIS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CN8 - 072241-LT1228CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 36 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details