Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1140ACN#PBF 780259-LT1140ACN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780259-LT1140ACN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.7 V ~ 5.3 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1140A Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): ICL3217EIAZ-T; ICL3217EIA; ICL3217EIA-T; ICL3217EIAZ; Introduction Date: July 14, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780259-LT1140ACN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.7 V ~ 5.3 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1140A Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): ICL3217EIAZ-T; ICL3217EIA; ICL3217EIA-T; ICL3217EIAZ; Introduction Date: July 14, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1140ACN#PBF - 780259-LT1140ACN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1140ACN#PBF
780259-LT1140ACN#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1140ACN#PBF 780259-LT1140ACN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780259-LT1140ACN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.7 V ~ 5.3 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1140A Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): ICL3217EIAZ-T; ICL3217EIA; ICL3217EIA-T; ICL3217EIAZ; Introduction Date: July 14, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780259-LT1140ACN#PBF
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 24-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.7 V ~ 5.3 V
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Family Name: LT1140A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): ICL3217EIAZ-T; ICL3217EIA; ICL3217EIA-T; ICL3217EIAZ;
Introduction Date: July 14, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 780259-LT1140ACN#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1140ACN#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1562ACG#TRPBF - 1060851-LTC1562ACG#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC486CN - 072632-LTC486CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1065IN8 - 1207092-LTC1065IN8 - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type DIP
View Details