Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1133AISW#TRPBF 780252-LT1133AISW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780252-LT1133AISW#TR PBF Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1133A Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): MAX214CWI+T; MAX214EWI+T; MAX214CWI+; 5962-0620705Q3A; Introduction Date: July 14, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780252-LT1133AISW#TR PBF Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1133A Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): MAX214CWI+T; MAX214EWI+T; MAX214CWI+; 5962-0620705Q3A; Introduction Date: July 14, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1133AISW#TRPBF - 780252-LT1133AISW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1133AISW#TRPBF
780252-LT1133AISW#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1133AISW#TRPBF 780252-LT1133AISW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780252-LT1133AISW#TR PBF Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1133A Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): MAX214CWI+T; MAX214EWI+T; MAX214CWI+; 5962-0620705Q3A; Introduction Date: July 14, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780252-LT1133AISW#TRPBF
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Family Name: LT1133A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): MAX214CWI+T; MAX214EWI+T; MAX214CWI+; 5962-0620705Q3A;
Introduction Date: July 14, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 780252-LT1133AISW#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1133AISW#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1385CG-TR - 072455-LTC1385CG-TR - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4308CMS8#TRPBF - 020659-LTC4308CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details