Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1128CN8#PBF 780243-LT1128CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780243-LT1128CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 30nA Voltage - Input Offset: 20μV Family Name: LT1128 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.6mA Manufacturer Package: 8-PDIP SR - Slew Rate: 6 V/μs GBP - Gain Bandwidth Product: 20MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): NE5534NG; SE5534N,112; SA5534N; SA5534AN; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780243-LT1128CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 30nA Voltage - Input Offset: 20μV Family Name: LT1128 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.6mA Manufacturer Package: 8-PDIP SR - Slew Rate: 6 V/μs GBP - Gain Bandwidth Product: 20MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): NE5534NG; SE5534N,112; SA5534N; SA5534AN; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1128CN8#PBF - 780243-LT1128CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1128CN8#PBF
780243-LT1128CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1128CN8#PBF 780243-LT1128CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780243-LT1128CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 30nA Voltage - Input Offset: 20μV Family Name: LT1128 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.6mA Manufacturer Package: 8-PDIP SR - Slew Rate: 6 V/μs GBP - Gain Bandwidth Product: 20MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): NE5534NG; SE5534N,112; SA5534N; SA5534AN; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780243-LT1128CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 30nA
Voltage - Input Offset: 20μV
Family Name: LT1128
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.6mA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 6 V/μs
GBP - Gain Bandwidth Product: 20MHz
Dual Supply Voltage (±): ±4 V ~ 18 V
Alternative Parts (Cross-Reference): NE5534NG; SE5534N,112; SA5534N; SA5534AN;
Introduction Date: January 05, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780243-LT1128CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1128CN8#PBF
Source Current (IS) 7.6 milliamps
VOS 0.0200 millivolts
IBIAS 0.0300 µA
GBW 20 MHz
Unlock Full Specs
to access all available technical data