Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6221CS8#TRPBF 1060079-LT6221CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060079-LT6221CS8#TR PBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 20 V/μs Current - Input Bias: 250nA Voltage - Input Offset: 700μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.2 V to 12.6 V, ±1.1 V to 6.3 V Operating Supply Current: 1mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 60MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060079-LT6221CS8#TR PBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 20 V/μs Current - Input Bias: 250nA Voltage - Input Offset: 700μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.2 V to 12.6 V, ±1.1 V to 6.3 V Operating Supply Current: 1mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 60MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6221CS8#TRPBF - 1060079-LT6221CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6221CS8#TRPBF
1060079-LT6221CS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6221CS8#TRPBF 1060079-LT6221CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060079-LT6221CS8#TR PBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 20 V/μs Current - Input Bias: 250nA Voltage - Input Offset: 700μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.2 V to 12.6 V, ±1.1 V to 6.3 V Operating Supply Current: 1mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 60MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060079-LT6221CS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 20 V/μs
Current - Input Bias: 250nA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.2 V to 12.6 V, ±1.1 V to 6.3 V
Operating Supply Current: 1mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 60MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1060079-LT6221CS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6221CS8#TRPBF
Supply Voltage (VS) 2.2 to 12.6 volts
Source Current (IS) 1 milliamps
VOS 0.7000 millivolts
IBIAS 0.2500 µA
GBW 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CMS8#PBF - 1058809-LT1807CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102IMS8#PBF - 072641-LTC6102IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 60 volts
Source Current (IS) 0.4200 milliamps
VOS 0.0030 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1363CN8#PBF - 020257-LT1363CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 6.3 milliamps
VOS 0.5000 millivolts
View Details