Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1127CSW#PBF 780241-LT1127CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780241-LT1127CSW#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 8nA Voltage - Input Offset: 30μV Family Name: LT1127 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.6mA Manufacturer Package: 16-SO SR - Slew Rate: 11 V/μs GBP - Gain Bandwidth Product: 65MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): TLE2074QDWRG4Q1; TLE2074AQDWRQ1; OPA404KU/1KE4; TLE2074AQDWRG4Q1; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780241-LT1127CSW#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 8nA Voltage - Input Offset: 30μV Family Name: LT1127 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.6mA Manufacturer Package: 16-SO SR - Slew Rate: 11 V/μs GBP - Gain Bandwidth Product: 65MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): TLE2074QDWRG4Q1; TLE2074AQDWRQ1; OPA404KU/1KE4; TLE2074AQDWRG4Q1; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1127CSW#PBF - 780241-LT1127CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1127CSW#PBF
780241-LT1127CSW#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1127CSW#PBF 780241-LT1127CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 780241-LT1127CSW#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 8nA Voltage - Input Offset: 30μV Family Name: LT1127 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.6mA Manufacturer Package: 16-SO SR - Slew Rate: 11 V/μs GBP - Gain Bandwidth Product: 65MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): TLE2074QDWRG4Q1; TLE2074AQDWRQ1; OPA404KU/1KE4; TLE2074AQDWRG4Q1; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780241-LT1127CSW#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 8nA
Voltage - Input Offset: 30μV
Family Name: LT1127
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.6mA
Manufacturer Package: 16-SO
SR - Slew Rate: 11 V/μs
GBP - Gain Bandwidth Product: 65MHz
Dual Supply Voltage (±): ±4 V ~ 18 V
Alternative Parts (Cross-Reference): TLE2074QDWRG4Q1; TLE2074AQDWRQ1; OPA404KU/1KE4; TLE2074AQDWRG4Q1;
Introduction Date: January 10, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780241-LT1127CSW#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1127CSW#PBF
Source Current (IS) 2.6 milliamps
VOS 0.0300 millivolts
IBIAS 0.0080 µA
GBW 65 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1169CS8#PBF - 1057942-LT1169CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 5.3 milliamps
VOS 0.6000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CDD#TRPBF - 1058545-LT1638CDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.4500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CMS8#PBF - 1058809-LT1807CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495IS8#PBF - 1058373-LT1495IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details