Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7001V-TE2 1014837-NJU7001V-TE2

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014837-NJU7001V-TE2 Number of Circuits: 1 Mounting: SMD (SMT) Operating Supply Voltage: 15 V Slew Rate: 0.05 V/µs Gain Bandwidth Product: 100 kHz Number of Channels: 1 Common Mode Rejection Ratio: 60 dB Input Bias Current: 1 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Alternative Parts (Cross-Reference): NJU7001V-TE2NJU7001V (TE2); NJU7001V-(TE2); Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Min Operating Temperature: -20 °C Nominal Supply Current: 25 µA Voltage Gain: 90 dB Input Offset Voltage (Vos): 10 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014837-NJU7001V-TE2 Number of Circuits: 1 Mounting: SMD (SMT) Operating Supply Voltage: 15 V Slew Rate: 0.05 V/µs Gain Bandwidth Product: 100 kHz Number of Channels: 1 Common Mode Rejection Ratio: 60 dB Input Bias Current: 1 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Alternative Parts (Cross-Reference): NJU7001V-TE2NJU7001V (TE2); NJU7001V-(TE2); Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Min Operating Temperature: -20 °C Nominal Supply Current: 25 µA Voltage Gain: 90 dB Input Offset Voltage (Vos): 10 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7001V-TE2 - 1014837-NJU7001V-TE2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7001V-TE2
1014837-NJU7001V-TE2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7001V-TE2 1014837-NJU7001V-TE2
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014837-NJU7001V-TE2 Number of Circuits: 1 Mounting: SMD (SMT) Operating Supply Voltage: 15 V Slew Rate: 0.05 V/µs Gain Bandwidth Product: 100 kHz Number of Channels: 1 Common Mode Rejection Ratio: 60 dB Input Bias Current: 1 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Alternative Parts (Cross-Reference): NJU7001V-TE2NJU7001V (TE2); NJU7001V-(TE2); Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Min Operating Temperature: -20 °C Nominal Supply Current: 25 µA Voltage Gain: 90 dB Input Offset Voltage (Vos): 10 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014837-NJU7001V-TE2
Number of Circuits: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 15 V
Slew Rate: 0.05 V/µs
Gain Bandwidth Product: 100 kHz
Number of Channels: 1
Common Mode Rejection Ratio: 60 dB
Input Bias Current: 1 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SSOP
Alternative Parts (Cross-Reference): NJU7001V-TE2NJU7001V(TE2); NJU7001V-(TE2);
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Nominal Supply Current: 25 µA
Voltage Gain: 90 dB
Input Offset Voltage (Vos): 10 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1014837-NJU7001V-TE2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7001V-TE2
Standards RoHS
Supply Voltage (VS) 15 volts
VOS 10 millivolts
IBIAS 1.00E-6 µA
GBW 0.1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1493CS#PBF - 002735-LT1493CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.5000 milliamps
VOS 0.1200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-10#PBF - 020439-LT6600CS8-10#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 36 milliamps
VOS 8 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1792ACS8#PBF - 1058766-LT1792ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 4.2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1230CS#PBF - 020246-LT1230CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details