Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1125ACN#PBF 780237-LT1125ACN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780237-LT1125ACN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: General Current - Input Bias: 8nA Voltage - Input Offset: 25μV Family Name: LT1125 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.3mA Manufacturer Package: 14-PDIP SR - Slew Rate: 4.5 V/μs GBP - Gain Bandwidth Product: 12.5MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): MC33004BN; MC35004N; TL064ACN; MC35004BN; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780237-LT1125ACN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: General Current - Input Bias: 8nA Voltage - Input Offset: 25μV Family Name: LT1125 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.3mA Manufacturer Package: 14-PDIP SR - Slew Rate: 4.5 V/μs GBP - Gain Bandwidth Product: 12.5MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): MC33004BN; MC35004N; TL064ACN; MC35004BN; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1125ACN#PBF - 780237-LT1125ACN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1125ACN#PBF
780237-LT1125ACN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1125ACN#PBF 780237-LT1125ACN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780237-LT1125ACN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: General Current - Input Bias: 8nA Voltage - Input Offset: 25μV Family Name: LT1125 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.3mA Manufacturer Package: 14-PDIP SR - Slew Rate: 4.5 V/μs GBP - Gain Bandwidth Product: 12.5MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): MC33004BN; MC35004N; TL064ACN; MC35004BN; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780237-LT1125ACN#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Amplifier Type: General
Current - Input Bias: 8nA
Voltage - Input Offset: 25μV
Family Name: LT1125
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.3mA
Manufacturer Package: 14-PDIP
SR - Slew Rate: 4.5 V/μs
GBP - Gain Bandwidth Product: 12.5MHz
Dual Supply Voltage (±): ±4 V ~ 18 V
Alternative Parts (Cross-Reference): MC33004BN; MC35004N; TL064ACN; MC35004BN;
Introduction Date: January 10, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780237-LT1125ACN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1125ACN#PBF
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
IBIAS 0.0080 µA
GBW 12.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1357CS8#TRPBF - 1058162-LT1357CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7001V-TE2 - 1014837-NJU7001V-TE2 - Win Source Electronics
Specs
Standards RoHS
Supply Voltage (VS) 15 volts
VOS 10 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-2.5#PBF - 020441-LT6600IS8-2.5#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 28 milliamps
VOS 5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014IN#PBF - 1057614-LT1014IN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details