Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994CDD#PBF 1059004-LT1994CDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059004-LT1994CDD#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Differential Slew Rate: 65 V/μs Current - Input Bias: 18μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.375 V to 12.6 V, ±1.188 V to 6.3 V Operating Supply Current: 14.8mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 70MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059004-LT1994CDD#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Differential Slew Rate: 65 V/μs Current - Input Bias: 18μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.375 V to 12.6 V, ±1.188 V to 6.3 V Operating Supply Current: 14.8mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 70MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994CDD#PBF - 1059004-LT1994CDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994CDD#PBF
1059004-LT1994CDD#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994CDD#PBF 1059004-LT1994CDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059004-LT1994CDD#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Differential Slew Rate: 65 V/μs Current - Input Bias: 18μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.375 V to 12.6 V, ±1.188 V to 6.3 V Operating Supply Current: 14.8mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 70MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059004-LT1994CDD#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Differential
Slew Rate: 65 V/μs
Current - Input Bias: 18μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 2.375 V to 12.6 V, ±1.188 V to 6.3 V
Operating Supply Current: 14.8mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 70MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1059004-LT1994CDD#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994CDD#PBF
Supply Voltage (VS) 2.38 to 12.6 volts
Source Current (IS) 14.8 milliamps
VOS 3 millivolts
IBIAS 18 µA
GBW 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - T1007A - 047479-T1007A - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0100 millivolts
IBIAS 0.0100 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1722IS5#TRMPBF - 1058599-LT1722IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 10 volts
Source Current (IS) 3.7 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050HS8#PBF - 1060323-LTC1050HS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6014CS8#PBF - 1059996-LT6014CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.2000 milliamps
VOS 0.0350 millivolts
View Details