Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001CN8#PBF 780107-LT1001CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780107-LT1001CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 700pA Voltage - Input Offset: 18μV Family Name: LT1001 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP SR - Slew Rate: 0.25 V/μs GBP - Gain Bandwidth Product: 800kHz Dual Supply Voltage (±): ±3 V ~ 18 V Alternative Parts (Cross-Reference): OPA77FP; TLE2027AMP; LT1037MP; TLE2027IP; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780107-LT1001CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 700pA Voltage - Input Offset: 18μV Family Name: LT1001 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP SR - Slew Rate: 0.25 V/μs GBP - Gain Bandwidth Product: 800kHz Dual Supply Voltage (±): ±3 V ~ 18 V Alternative Parts (Cross-Reference): OPA77FP; TLE2027AMP; LT1037MP; TLE2027IP; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001CN8#PBF - 780107-LT1001CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001CN8#PBF
780107-LT1001CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001CN8#PBF 780107-LT1001CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780107-LT1001CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 700pA Voltage - Input Offset: 18μV Family Name: LT1001 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP SR - Slew Rate: 0.25 V/μs GBP - Gain Bandwidth Product: 800kHz Dual Supply Voltage (±): ±3 V ~ 18 V Alternative Parts (Cross-Reference): OPA77FP; TLE2027AMP; LT1037MP; TLE2027IP; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780107-LT1001CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 700pA
Voltage - Input Offset: 18μV
Family Name: LT1001
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
SR - Slew Rate: 0.25 V/μs
GBP - Gain Bandwidth Product: 800kHz
Dual Supply Voltage (±): ±3 V ~ 18 V
Alternative Parts (Cross-Reference): OPA77FP; TLE2027AMP; LT1037MP; TLE2027IP;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780107-LT1001CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001CN8#PBF
VOS 0.0180 millivolts
IBIAS 7.00E-4 µA
GBW 0.8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167IS8-1#PBF - 072223-LT1167IS8-1#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1169CS8#TRPBF - 1057943-LT1169CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 5.3 milliamps
VOS 0.6000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112IS8#PBF - 020211-LT1112IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167AIS8#TRPBF - 1057930-LT1167AIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0150 millivolts
View Details