Manufacturer: Linear Technology
Win Source Part Number: 766301-DC2014A
Regulator Topology: Flyback
Voltage - Output: 5V
Voltage - Input: 10 V ~ 30 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 345kHz
Supplied Contents: Board(s)
Output Current: 2.2A
Utilized IC / Part: LT8302
Family Name: DC2014A
Board Type: Fully Populated
Outputs and Type: 1, Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: October 23, 2013
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 766301-DC2014A |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC2014A |
| Category | Developement Board |