Manufacturer: Linear Technology
Win Source Part Number: 760744-DC519A
Regulator Topology: Buck
Voltage - Output: 1.8V, 3.3V, 3.3V, 5V
Voltage - Input: 4.8 V ~ 14 V, 6.8 V ~ 25 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.1MHz
Supplied Contents: Board(s)
Output Current: 1.4A, 1.4A, 1A, 1A
Utilized IC / Part: LT1940
Family Name: DC519A
Board Type: Fully Populated
Outputs and Type: 4, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 760744-DC519A |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC519A |
| Category | Developement Board |