Manufacturer: Linear Technology
Win Source Part Number: 783217-DC1326A
Regulator Topology: Boost, Buck
Voltage - Input: 0.68 V ~ 5.5 V
Main Purpose: DC/DC, Step Up or Down with LDO
Frequency - Switching: 1.5MHz
Supplied Contents: Board(s)
Output Current: 700mA, 250mA, 100mA
Utilized IC / Part: LTC3100
Family Name: DC1326A
Board Type: Fully Populated
Outputs and Type: 3, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: February 23, 2009
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 783217-DC1326A |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC1326A |
| Category | Developement Board |