Win Source Electronics PMIC - PMIC - Battery Management - LTC6804HG-1#TRPBF 759818-LTC6804HG-1#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 759818-LTC6804HG-1#T RPBF Packaging: Reel Function: Battery Monitor Interface: I2C, SPI Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6804-1 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 48-FSOP Alternative Parts (Cross-Reference): LTC6804HG-1#3ZZTRPBF ; LTC6804IG-2#3ZZTRPBF ; LTC6804HG-1#3ZZPBF; Introduction Date: April 24, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: LTC6804 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 759818-LTC6804HG-1#T RPBF Packaging: Reel Function: Battery Monitor Interface: I2C, SPI Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6804-1 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 48-FSOP Alternative Parts (Cross-Reference): LTC6804HG-1#3ZZTRPBF ; LTC6804IG-2#3ZZTRPBF ; LTC6804HG-1#3ZZPBF; Introduction Date: April 24, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: LTC6804 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6804HG-1#TRPBF - 759818-LTC6804HG-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6804HG-1#TRPBF
759818-LTC6804HG-1#TRPBF
PMIC - PMIC - Battery Management - LTC6804HG-1#TRPBF 759818-LTC6804HG-1#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 759818-LTC6804HG-1#T RPBF Packaging: Reel Function: Battery Monitor Interface: I2C, SPI Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6804-1 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 48-FSOP Alternative Parts (Cross-Reference): LTC6804HG-1#3ZZTRPBF ; LTC6804IG-2#3ZZTRPBF ; LTC6804HG-1#3ZZPBF; Introduction Date: April 24, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: LTC6804 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 759818-LTC6804HG-1#TRPBF
Packaging: Reel
Function: Battery Monitor
Interface: I2C, SPI
Fault Protection: Over/Under Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 12
Family Name: LTC6804-1
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 48-FSOP
Alternative Parts (Cross-Reference): LTC6804HG-1#3ZZTRPBF; LTC6804IG-2#3ZZTRPBF; LTC6804HG-1#3ZZPBF;
Introduction Date: April 24, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: LTC6804
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 759818-LTC6804HG-1#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC6804HG-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3127EDD#TRPBF - 1062419-LTC3127EDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 400 µA
View Details
PMIC - PMIC - Battery Management - LTC6801HG#PBF - 072644-LTC6801HG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 36-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - LTC1558CS8-3.3 - 1207729-LTC1558CS8-3.3 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - SP691ACP - 1257602-SP691ACP - Win Source Electronics
Specs
Output Options Inverting
View Details