Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950ITS8-2#TRPBF 758926-LTC2950ITS8-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 758926-LTC2950ITS8-2 #TRPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2950-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX1537ETX+; SC2449ISWTRT; MC33094DW; Introduction Date: July 18, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 758926-LTC2950ITS8-2 #TRPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2950-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX1537ETX+; SC2449ISWTRT; MC33094DW; Introduction Date: July 18, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950ITS8-2#TRPBF - 758926-LTC2950ITS8-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950ITS8-2#TRPBF
758926-LTC2950ITS8-2#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950ITS8-2#TRPBF 758926-LTC2950ITS8-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 758926-LTC2950ITS8-2 #TRPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2950-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX1537ETX+; SC2449ISWTRT; MC33094DW; Introduction Date: July 18, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 758926-LTC2950ITS8-2#TRPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-8 Thin, TSOT-23-8
Applications: Push Button, On/Off Controller
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 26.4 V
Family Name: LTC2950-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6μA
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): MAX1537ETX+; SC2449ISWTRT; MC33094DW;
Introduction Date: July 18, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 758926-LTC2950ITS8-2#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950ITS8-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706SEU - 1257640-SP706SEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1643LCGN - 1207854-LTC1643LCGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 3.3 to 5 volts
View Details
PMIC - PMIC - Battery Management - AXP805 - 1047203-AXP805 - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature 125 C (257 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4241IGN - 087785-LTC4241IGN - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 20-SSOP
Supply Voltage 3.3 to 5 volts
View Details