Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC4425EMSE#PBF 758893-LTC4425EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 758893-LTC4425EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Applications: Supercapacitor Charger Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC4425 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 12-MSOP-EP Alternative Parts (Cross-Reference): LTC4425IMSE#TRPBF; LTC4425IMSE#PBF; PM6670ASTR; Introduction Date: March 03, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 758893-LTC4425EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Applications: Supercapacitor Charger Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC4425 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 12-MSOP-EP Alternative Parts (Cross-Reference): LTC4425IMSE#TRPBF; LTC4425IMSE#PBF; PM6670ASTR; Introduction Date: March 03, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC4425EMSE#PBF - 758893-LTC4425EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC4425EMSE#PBF
758893-LTC4425EMSE#PBF
PMIC - PMIC - Power Management - Specialized - LTC4425EMSE#PBF 758893-LTC4425EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 758893-LTC4425EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Applications: Supercapacitor Charger Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC4425 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 12-MSOP-EP Alternative Parts (Cross-Reference): LTC4425IMSE#TRPBF; LTC4425IMSE#PBF; PM6670ASTR; Introduction Date: March 03, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 758893-LTC4425EMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Supercapacitor Charger
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC4425
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: 12-MSOP-EP
Alternative Parts (Cross-Reference): LTC4425IMSE#TRPBF; LTC4425IMSE#PBF; PM6670ASTR;
Introduction Date: March 03, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 758893-LTC4425EMSE#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC4425EMSE#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - SP692ACP - 1257607-SP692ACP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1727ES8-5#PBF - 041255-LTC1727ES8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Management - LTC1998CS6#TRMPBF - 1061232-LTC1998CS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC690IN8 - 1209295-LTC690IN8 - Win Source Electronics
Specs
Output Options Inverting
View Details