Win Source Electronics PMIC - PMIC - Supervisors - LTC1727ES8-5#PBF 041255-LTC1727ES8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 041255-LTC1727ES8-5# PBF Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.086V, 4.675V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 041255-LTC1727ES8-5# PBF Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.086V, 4.675V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC1727ES8-5#PBF - 041255-LTC1727ES8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC1727ES8-5#PBF
041255-LTC1727ES8-5#PBF
PMIC - PMIC - Supervisors - LTC1727ES8-5#PBF 041255-LTC1727ES8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 041255-LTC1727ES8-5# PBF Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.086V, 4.675V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 041255-LTC1727ES8-5#PBF
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.086V, 4.675V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 041255-LTC1727ES8-5#PBF
Product Name PMIC - PMIC - Supervisors - LTC1727ES8-5#PBF
Number of Supplies 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-3#PBF - 123729-LTC3555EUFD-3#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 28-QFN (4x5)
Supply Voltage 4.35 to 5.5 volts
View Details
Electronic Wholesale - SP706PCP - 1257627-SP706PCP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2905HTS8#TRMPBF - 1062145-LTC2905HTS8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC1726EMS8-5#TRPBF - 118224-LTC1726EMS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details