Win Source Electronics Electronic Wholesale - LTC3632EMS8E#TRPBF 758510-LTC3632EMS8E#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758510-LTC3632EMS8E# TRPBF Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 20mA Categories: Integrated Circuits Supplier Device Package: 8-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 50V Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: LTC3632 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.8V Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 50V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758510-LTC3632EMS8E# TRPBF Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 20mA Categories: Integrated Circuits Supplier Device Package: 8-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 50V Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: LTC3632 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.8V Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 50V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - LTC3632EMS8E#TRPBF - 758510-LTC3632EMS8E#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - LTC3632EMS8E#TRPBF
758510-LTC3632EMS8E#TRPBF
Electronic Wholesale - LTC3632EMS8E#TRPBF 758510-LTC3632EMS8E#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758510-LTC3632EMS8E# TRPBF Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 20mA Categories: Integrated Circuits Supplier Device Package: 8-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 50V Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: LTC3632 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.8V Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 50V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 758510-LTC3632EMS8E#TRPBF
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Configuration: Positive or Negative
Synchronous Rectifier: Yes
Output Current: 20mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 50V
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: LTC3632
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 50V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 758510-LTC3632EMS8E#TRPBF
Product Name Electronic Wholesale - LTC3632EMS8E#TRPBF
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3023IMSE#PBF - 020385-LT3023IMSE#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CS#PBF - 072499-LTC1735CS#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824MPMSE#PBF - 072599-LTC3824MPMSE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376CS8-TR - 072270-LT1376CS8-TR - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details