Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 758489-LTC4365HTS8#T
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Overvoltage, Undervoltage Protection
Supply Current: 125μA
Family Name: LTC4365
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-8 Thin, TSOT-23-8
Alternative Parts (Cross-Reference): LTC4365HDDB-1#PBF; LTC4365HDDB#PBF; LTC4365HDDB-1#TRPBF;
Introduction Date: September 10, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: LTC4365
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 34V
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 758489-LTC4365HTS8#TRPBF |
| Product Name | PMIC - PMIC - Power Management - Specialized - LTC4365HTS8#TRPBF |
| Output Options | Inverting |