Win Source Electronics Electronic Wholesale - LT3080EST#PBF 758380-LT3080EST#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758380-LT3080EST#PBF Packaging: Tube Mounting Style: SMD Output Type: Adjustable Output Current: 1.1A Categories: Integrated Circuits Supplier Device Package: SOT-223-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 75db ~ 20dB (120Hz ~ 1MHz) Maximum Output Voltage: 36V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-261-4, TO-261AA Maximum Supply Current: 30mA Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: LT3080 Manufacturer Pack Quantity: 78 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0V Voltage - Input (Maximum): 36V Maximum Dropout Voltage: 1.6V at 1.1A Current - Quiescent (Iq): 500μA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758380-LT3080EST#PBF Packaging: Tube Mounting Style: SMD Output Type: Adjustable Output Current: 1.1A Categories: Integrated Circuits Supplier Device Package: SOT-223-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 75db ~ 20dB (120Hz ~ 1MHz) Maximum Output Voltage: 36V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-261-4, TO-261AA Maximum Supply Current: 30mA Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: LT3080 Manufacturer Pack Quantity: 78 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0V Voltage - Input (Maximum): 36V Maximum Dropout Voltage: 1.6V at 1.1A Current - Quiescent (Iq): 500μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - LT3080EST#PBF - 758380-LT3080EST#PBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - LT3080EST#PBF
758380-LT3080EST#PBF
Electronic Wholesale - LT3080EST#PBF 758380-LT3080EST#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758380-LT3080EST#PBF Packaging: Tube Mounting Style: SMD Output Type: Adjustable Output Current: 1.1A Categories: Integrated Circuits Supplier Device Package: SOT-223-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 75db ~ 20dB (120Hz ~ 1MHz) Maximum Output Voltage: 36V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-261-4, TO-261AA Maximum Supply Current: 30mA Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: LT3080 Manufacturer Pack Quantity: 78 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0V Voltage - Input (Maximum): 36V Maximum Dropout Voltage: 1.6V at 1.1A Current - Quiescent (Iq): 500μA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 758380-LT3080EST#PBF
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Output Current: 1.1A
Categories: Integrated Circuits
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75db ~ 20dB (120Hz ~ 1MHz)
Maximum Output Voltage: 36V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-261-4, TO-261AA
Maximum Supply Current: 30mA
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: LT3080
Manufacturer Pack Quantity: 78
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0V
Voltage - Input (Maximum): 36V
Maximum Dropout Voltage: 1.6V at 1.1A
Current - Quiescent (Iq): 500μA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 758380-LT3080EST#PBF
Product Name Electronic Wholesale - LT3080EST#PBF
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection
Output Voltage 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IS8-SYNC - 072269-LT1374IS8-SYNC - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8#PBF - 020356-LT1963AES8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771EMS8#PBF - 072505-LTC1771EMS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1614CMS8 - 072307-LT1614CMS8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details