Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1529CQTR 072286-LT1529CQTR

Description
Manufacturer: Linear Technology Win Source Part Number: 072286-LT1529CQTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.6V @ 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 3A Output Voltage: 3.75 V to 14 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.75V Dropout Voltage-Max: 0.95V @ 3A Operating Supply Current: 100μA to 160mA PSRR: 62dB (120Hz) Maximum Output Voltage: 14V Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072286-LT1529CQTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.6V @ 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 3A Output Voltage: 3.75 V to 14 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.75V Dropout Voltage-Max: 0.95V @ 3A Operating Supply Current: 100μA to 160mA PSRR: 62dB (120Hz) Maximum Output Voltage: 14V Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1529CQTR - 072286-LT1529CQTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1529CQTR
072286-LT1529CQTR
PMIC - PMIC - Voltage Regulators - Linear - LT1529CQTR 072286-LT1529CQTR
Manufacturer: Linear Technology Win Source Part Number: 072286-LT1529CQTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.6V @ 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 3A Output Voltage: 3.75 V to 14 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.75V Dropout Voltage-Max: 0.95V @ 3A Operating Supply Current: 100μA to 160mA PSRR: 62dB (120Hz) Maximum Output Voltage: 14V Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Linear Technology
Win Source Part Number: 072286-LT1529CQTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.6V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Output Voltage: 3.75 V to 14 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 5-DDPAK
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.75V
Dropout Voltage-Max: 0.95V @ 3A
Operating Supply Current: 100μA to 160mA
PSRR: 62dB (120Hz)
Maximum Output Voltage: 14V
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 072286-LT1529CQTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1529CQTR
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1129CST-3.3#PBF - 020225-LT1129CST-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1105IN - 1016774-LT1105IN - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Output Voltage 20 volts
Operating Temperature -40 C (-40 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1175CS8#PBF - 020236-LT1175CS8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3070IUFD#PBF - 1059215-LT3070IUFD#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Programmable
Package Type Other; 28-QFN (4x5)
View Details