Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2875HDD#TRPBF 758357-LTC2875HDD#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758357-LTC2875HDD#TR PBF Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 2/2 Data Rate: 4Mbps Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: LTC2875 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758357-LTC2875HDD#TR PBF Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 2/2 Data Rate: 4Mbps Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: LTC2875 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2875HDD#TRPBF - 758357-LTC2875HDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2875HDD#TRPBF
758357-LTC2875HDD#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2875HDD#TRPBF 758357-LTC2875HDD#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758357-LTC2875HDD#TR PBF Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 2/2 Data Rate: 4Mbps Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: LTC2875 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 758357-LTC2875HDD#TRPBF
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: CANbus
Number of Drivers/Receivers: 2/2
Data Rate: 4Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: LTC2875
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 758357-LTC2875HDD#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2875HDD#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1785ACN8#PBF - 1058709-LT1785ACN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
RF Power Controller ICs - LTC1758-2EMS - 072503-LTC1758-2EMS - Win Source Electronics
Specs
Package Type SOP; 10-MSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2854HDD - 1208573-LTC2854HDD - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3V ~ 3.6V
Data Rate 20000 kbps
View Details