Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP3243EEY 756792-SP3243EEY

Description
Manufacturer: Sipex Corporation Win Source Part Number: 756792-SP3243EEY Manufacturer Homepage: www.sipex.com Reference case: TSSOP Reference Date Code: 13+06+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 756792-SP3243EEY Manufacturer Homepage: www.sipex.com Reference case: TSSOP Reference Date Code: 13+06+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3243EEY - 756792-SP3243EEY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3243EEY
756792-SP3243EEY
Interface - Interface - Drivers, Receivers, Transceivers - SP3243EEY 756792-SP3243EEY
Manufacturer: Sipex Corporation Win Source Part Number: 756792-SP3243EEY Manufacturer Homepage: www.sipex.com Reference case: TSSOP Reference Date Code: 13+06+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Sipex Corporation
Win Source Part Number: 756792-SP3243EEY
Manufacturer Homepage: www.sipex.com
Reference case: TSSOP
Reference Date Code: 13+06+
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 756792-SP3243EEY
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3243EEY
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CSC6#TRMPBF - 072626-LTC4311CSC6#TRMPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SC-70-6
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2850IS8#PBF - 1062043-LTC2850IS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 20000 kbps
View Details