Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357IMS8#PBF 754464-LTC4357IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 754464-LTC4357IMS8#P BF Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 9 V ~ 80 V Internal Switch(s): No Delay Time - OFF: 300ns Family Name: LTC4357 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): LTC4357IMS8#TRM; LTC4357IMS8#TR; LTC4357IMS8; Introduction Date: January 18, 2008 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 754464-LTC4357IMS8#P BF Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 9 V ~ 80 V Internal Switch(s): No Delay Time - OFF: 300ns Family Name: LTC4357 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): LTC4357IMS8#TRM; LTC4357IMS8#TR; LTC4357IMS8; Introduction Date: January 18, 2008 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357IMS8#PBF - 754464-LTC4357IMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357IMS8#PBF
754464-LTC4357IMS8#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357IMS8#PBF 754464-LTC4357IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 754464-LTC4357IMS8#P BF Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 9 V ~ 80 V Internal Switch(s): No Delay Time - OFF: 300ns Family Name: LTC4357 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): LTC4357IMS8#TRM; LTC4357IMS8#TR; LTC4357IMS8; Introduction Date: January 18, 2008 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 754464-LTC4357IMS8#PBF
Packaging: Tube
Type: N+1 ORing Controller
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure
Mounting: SMD
Operating Supply Voltage: 9 V ~ 80 V
Internal Switch(s): No
Delay Time - OFF: 300ns
Family Name: LTC4357
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-MSOP
Channel Type Type: N
Alternative Parts (Cross-Reference): LTC4357IMS8#TRM; LTC4357IMS8#TR; LTC4357IMS8;
Introduction Date: January 18, 2008
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 754464-LTC4357IMS8#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357IMS8#PBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 10MQ150N - 1121073-10MQ150N - Win Source Electronics
Specs
Diode Type Schottky
View Details
END - OF - LIFE - BZY97C33 - 1158271-BZY97C33 - Win Source Electronics
Specs
Diode Type Zener
View Details