Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354CS8 088642-LTC4354CS8

Description
Manufacturer: Linear Technology Win Source Part Number: 088642-LTC4354CS8 Packaging: Tube/Rail Type: Source Selector Switch Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 700ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -48V Operating Supply Current: 1.2mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 088642-LTC4354CS8 Packaging: Tube/Rail Type: Source Selector Switch Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 700ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -48V Operating Supply Current: 1.2mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354CS8 - 088642-LTC4354CS8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354CS8
088642-LTC4354CS8
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354CS8 088642-LTC4354CS8
Manufacturer: Linear Technology Win Source Part Number: 088642-LTC4354CS8 Packaging: Tube/Rail Type: Source Selector Switch Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 700ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -48V Operating Supply Current: 1.2mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 088642-LTC4354CS8
Packaging: Tube/Rail
Type: Source Selector Switch
Applications: -48V Dist Power Systems, AdvancedTCA Systems
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 700ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: -48V
Operating Supply Current: 1.2mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 088642-LTC4354CS8
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354CS8
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - C20T10Q-11A - 1158387-C20T10Q-11A - Win Source Electronics
Specs
Diode Type Schottky
View Details
Circuit Protection - TVS - Varistors, MOVs - 1118178-SDVL4532SD560PTHS601 - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details