Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4412HVIS6#TRPBF 072628-LTC4412HVIS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072628-LTC4412HVIS6# TRPBF Packaging: Reel - TR Type: Source Selector Switch Applications: Automotive, Handheld, USB Powered Supplies Mounting: SMD (SMT) Polarity: P-Channel Delay Time - ON: 110μs Delay Time - OFF: 13μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.5 V to 36 V Operating Supply Current: 18μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072628-LTC4412HVIS6# TRPBF Packaging: Reel - TR Type: Source Selector Switch Applications: Automotive, Handheld, USB Powered Supplies Mounting: SMD (SMT) Polarity: P-Channel Delay Time - ON: 110μs Delay Time - OFF: 13μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.5 V to 36 V Operating Supply Current: 18μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4412HVIS6#TRPBF - 072628-LTC4412HVIS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4412HVIS6#TRPBF
072628-LTC4412HVIS6#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4412HVIS6#TRPBF 072628-LTC4412HVIS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 072628-LTC4412HVIS6# TRPBF Packaging: Reel - TR Type: Source Selector Switch Applications: Automotive, Handheld, USB Powered Supplies Mounting: SMD (SMT) Polarity: P-Channel Delay Time - ON: 110μs Delay Time - OFF: 13μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.5 V to 36 V Operating Supply Current: 18μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072628-LTC4412HVIS6#TRPBF
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Automotive, Handheld, USB Powered Supplies
Mounting: SMD (SMT)
Polarity: P-Channel
Delay Time - ON: 110μs
Delay Time - OFF: 13μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.5 V to 36 V
Operating Supply Current: 18μA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 072628-LTC4412HVIS6#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4412HVIS6#TRPBF
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - C10T06QH-11A - 1158329-C10T06QH-11A - Win Source Electronics
Specs
Diode Type Schottky
View Details
Diodes - Zener - Single - 1N4574A - 1121764-1N4574A - Win Source Electronics
Specs
Diode Type Zener
View Details
END - OF - LIFE - BZY97C56 - 1158274-BZY97C56 - Win Source Electronics
Specs
Diode Type Zener
View Details