Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2656CFE-H12#PBF 754433-LTC2656CFE-H12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 754433-LTC2656CFE-H1 2#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.6μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±0.5, ±0.1 Family Name: LTC2656-12 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): MAX5725AWP+; MAX5592EUG+T; MAX5592EUG+; Introduction Date: June 11, 2009 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 754433-LTC2656CFE-H1 2#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.6μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±0.5, ±0.1 Family Name: LTC2656-12 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): MAX5725AWP+; MAX5592EUG+T; MAX5592EUG+; Introduction Date: June 11, 2009 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2656CFE-H12#PBF
754433-LTC2656CFE-H12#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2656CFE-H12#PBF 754433-LTC2656CFE-H12#PBF
Manufacturer: Linear Technology Win Source Part Number: 754433-LTC2656CFE-H1 2#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.6μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±0.5, ±0.1 Family Name: LTC2656-12 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): MAX5725AWP+; MAX5592EUG+T; MAX5592EUG+; Introduction Date: June 11, 2009 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 754433-LTC2656CFE-H12#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 4.6μs (Typ)
Number of D/A Converters: 8
INL/DNL (LSB): ±0.5, ±0.1
Family Name: LTC2656-12
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 20-TSSOP-EP
Alternative Parts (Cross-Reference): MAX5725AWP+; MAX5592EUG+T; MAX5592EUG+;
Introduction Date: June 11, 2009
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 754433-LTC2656CFE-H12#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2656CFE-H12#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630ISC6-LZ8#TRMPBF - 732163-LTC2630ISC6-LZ8#TRMPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tape Reel; Reel - TR
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317842-LTC2636IMS-LMI10#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 16-TFSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type SPI; SPI
Packing Method Tape Reel; Reel package
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details