Win Source Electronics Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1317842-LTC2636IMS-LMI10#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1317842-LTC2636IMS-L MI10#PBF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 4µs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.2, ±0.5 (Max) Supplier Device Package: 16-MSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-TFSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC2636IMS-LMI 10#PBF,2156-LTC2636I MS-LMI10#PBF
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1317842-LTC2636IMS-L MI10#PBF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 4µs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.2, ±0.5 (Max) Supplier Device Package: 16-MSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-TFSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC2636IMS-LMI 10#PBF,2156-LTC2636I MS-LMI10#PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317842-LTC2636IMS-LMI10#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1317842-LTC2636IMS-LMI10#PBF
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1317842-LTC2636IMS-LMI10#PBF
Manufacturer: Linear Technology Win Source Part Number: 1317842-LTC2636IMS-L MI10#PBF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 4µs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.2, ±0.5 (Max) Supplier Device Package: 16-MSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-TFSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC2636IMS-LMI 10#PBF,2156-LTC2636I MS-LMI10#PBF

Manufacturer: Linear Technology
Win Source Part Number: 1317842-LTC2636IMS-LMI10#PBF
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 4µs (Typ)
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.2, ±0.5 (Max)
Supplier Device Package: 16-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-TFSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
HTSUS: 8542.39.0001
Other Part Number: ANALINLTC2636IMS-LMI10#PBF,2156-LTC2636IMS-LMI10#PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1317842-LTC2636IMS-LMI10#PBF
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1450LCG#PBF - 119364-LTC1450LCG#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 24-SSOP
Packing Method Tube; Tube/Rail
View Details