Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2624IGN-1#PBF 782763-LTC2624IGN-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782763-LTC2624IGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.5 V ~ 5.5 V Resolution: 12 Settling Time: 7μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.9, ±0.5 (Maximum) Family Name: LTC2624 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX5581AEUP+T; MAX5581AEUP+; DAC1204U; MAX5714AUD+T; Introduction Date: March 09, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782763-LTC2624IGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.5 V ~ 5.5 V Resolution: 12 Settling Time: 7μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.9, ±0.5 (Maximum) Family Name: LTC2624 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX5581AEUP+T; MAX5581AEUP+; DAC1204U; MAX5714AUD+T; Introduction Date: March 09, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2624IGN-1#PBF
782763-LTC2624IGN-1#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2624IGN-1#PBF 782763-LTC2624IGN-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 782763-LTC2624IGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.5 V ~ 5.5 V Resolution: 12 Settling Time: 7μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.9, ±0.5 (Maximum) Family Name: LTC2624 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX5581AEUP+T; MAX5581AEUP+; DAC1204U; MAX5714AUD+T; Introduction Date: March 09, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782763-LTC2624IGN-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.5 V ~ 5.5 V
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.5 V ~ 5.5 V
Resolution: 12
Settling Time: 7μs (Typ)
Number of D/A Converters: 4
INL/DNL (LSB): ±0.9, ±0.5 (Maximum)
Family Name: LTC2624
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MAX5581AEUP+T; MAX5581AEUP+; DAC1204U; MAX5714AUD+T;
Introduction Date: March 09, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782763-LTC2624IGN-1#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2624IGN-1#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 16-SOIC
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630AISC6-LZ12#TRPBF - 130879-LTC2630AISC6-LZ12#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SC-70-6
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details