Win Source Electronics PMIC - PMIC - Battery Management - LTC6803HG-3#PBF 747020-LTC6803HG-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 747020-LTC6803HG-3#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 44-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6803 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): LTC6803HG-1#3ZZPBF; LTC6803HG-3#3ZZTRPBF ; LTC6803HG-3#3ZZPBF; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 747020-LTC6803HG-3#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 44-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6803 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): LTC6803HG-1#3ZZPBF; LTC6803HG-3#3ZZTRPBF ; LTC6803HG-3#3ZZPBF; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6803HG-3#PBF - 747020-LTC6803HG-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6803HG-3#PBF
747020-LTC6803HG-3#PBF
PMIC - PMIC - Battery Management - LTC6803HG-3#PBF 747020-LTC6803HG-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 747020-LTC6803HG-3#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 44-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6803 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): LTC6803HG-1#3ZZPBF; LTC6803HG-3#3ZZTRPBF ; LTC6803HG-3#3ZZPBF; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 747020-LTC6803HG-3#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 44-FSOP (0.209", 5.30mm Width)
Function: Battery Monitor
Interface: Serial
Fault Protection: Over/Under Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 12
Family Name: LTC6803
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 44-SSOP
Alternative Parts (Cross-Reference): LTC6803HG-1#3ZZPBF; LTC6803HG-3#3ZZTRPBF; LTC6803HG-3#3ZZPBF;
Introduction Date: February 03, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 747020-LTC6803HG-3#PBF
Product Name PMIC - PMIC - Battery Management - LTC6803HG-3#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT4250LCN8 - 1206819-LT4250LCN8 - Win Source Electronics
Specs
Output Options Inverting
Type DIP
Supply Voltage -80 to 18 volts
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LT3710EFE - 072393-LT3710EFE - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 16-TSSOP-EP
IQ 7000 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-5#TRMPBF - 118378-LTC1728ES5-5#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details