Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1482CS8#TRPBF 746957-LTC1482CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 746957-LTC1482CS8#TR PBF Manufacturer Homepage: www.linear.com Reference case: SOP8 Reference Date Code: 11+10 Alternative Parts (Cross-Reference): SN75LBC180RSAR; LTC1482IN8#TRPBF; LTC1482IN8#TRMPBF; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 746957-LTC1482CS8#TR PBF Manufacturer Homepage: www.linear.com Reference case: SOP8 Reference Date Code: 11+10 Alternative Parts (Cross-Reference): SN75LBC180RSAR; LTC1482IN8#TRPBF; LTC1482IN8#TRMPBF; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1482CS8#TRPBF - 746957-LTC1482CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1482CS8#TRPBF
746957-LTC1482CS8#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1482CS8#TRPBF 746957-LTC1482CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 746957-LTC1482CS8#TR PBF Manufacturer Homepage: www.linear.com Reference case: SOP8 Reference Date Code: 11+10 Alternative Parts (Cross-Reference): SN75LBC180RSAR; LTC1482IN8#TRPBF; LTC1482IN8#TRMPBF; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 746957-LTC1482CS8#TRPBF
Manufacturer Homepage: www.linear.com
Reference case: SOP8
Reference Date Code: 11+10
Alternative Parts (Cross-Reference): SN75LBC180RSAR; LTC1482IN8#TRPBF; LTC1482IN8#TRMPBF;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 746957-LTC1482CS8#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1482CS8#TRPBF
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC491CS#PBF - 020673-LTC491CS#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1690CS8#PBF - 1061032-LTC1690CS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 5000 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1032CN - 072168-LT1032CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details