Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EUH#TRPBF 739539-LTC3780EUH#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739539-LTC3780EUH#TR PBF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Control Features: Current Limit, Enable, Power Good, Soft Start Supply Voltage: 4V ~ 30V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-WFQFN Exposed Pad Duty Cycle (Maximum): 99% Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: LTC3780 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: 200kHz ~ 400kHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739539-LTC3780EUH#TR PBF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Control Features: Current Limit, Enable, Power Good, Soft Start Supply Voltage: 4V ~ 30V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-WFQFN Exposed Pad Duty Cycle (Maximum): 99% Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: LTC3780 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: 200kHz ~ 400kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EUH#TRPBF - 739539-LTC3780EUH#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EUH#TRPBF
739539-LTC3780EUH#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EUH#TRPBF 739539-LTC3780EUH#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739539-LTC3780EUH#TR PBF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Control Features: Current Limit, Enable, Power Good, Soft Start Supply Voltage: 4V ~ 30V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-WFQFN Exposed Pad Duty Cycle (Maximum): 99% Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: LTC3780 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: 200kHz ~ 400kHz

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 739539-LTC3780EUH#TRPBF
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck-Boost
Control Features: Current Limit, Enable, Power Good, Soft Start
Supply Voltage: 4V ~ 30V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-WFQFN Exposed Pad
Duty Cycle (Maximum): 99%
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: LTC3780
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Switching Frequency: 200kHz ~ 400kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 739539-LTC3780EUH#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EUH#TRPBF
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-WFQFN Exposed Pad
Special Features Internal Current Limit; Synchronous Rectification; Current Limit, Enable, Power Good, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC#TRMPBF - 072557-LTC3221EDC#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-T - 072199-LT1110CS8-T - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1773EMS#PBF - 072507-LTC1773EMS#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCT-5#PBF - 1057742-LT1076HVCT-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5
View Details