Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950IDDB-1#TRMPBF 739520-LTC2950IDDB-1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739520-LTC2950IDDB-1 #TRMPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2950-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): ISL8501IRZ; SC2449ISWTRT; L484; Introduction Date: July 18, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739520-LTC2950IDDB-1 #TRMPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2950-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): ISL8501IRZ; SC2449ISWTRT; L484; Introduction Date: July 18, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950IDDB-1#TRMPBF - 739520-LTC2950IDDB-1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950IDDB-1#TRMPBF
739520-LTC2950IDDB-1#TRMPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950IDDB-1#TRMPBF 739520-LTC2950IDDB-1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 739520-LTC2950IDDB-1 #TRMPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2950-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): ISL8501IRZ; SC2449ISWTRT; L484; Introduction Date: July 18, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739520-LTC2950IDDB-1#TRMPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Applications: Push Button, On/Off Controller
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 26.4 V
Family Name: LTC2950-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6μA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DFN (3x2)
Alternative Parts (Cross-Reference): ISL8501IRZ; SC2449ISWTRT; L484;
Introduction Date: July 18, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 739520-LTC2950IDDB-1#TRMPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950IDDB-1#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706REP - 1257634-SP706REP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978AIUP#PBF - 116501-LTC2978AIUP#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 64-QFN (9x9)
IQ 10000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-2#PBF - 1063412-LTC4223CDHD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x4)
IQ 800 µA
View Details