Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2351CUH-12#PBF 739512-LTC2351CUH-12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739512-LTC2351CUH-12 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 32-WFQFN Exposed Pad Configuration: S/H-MUX-ADC Number of Inputs: 6 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Pseudo-Differential Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC2351 Categories: Integrated Circuits (ICs) Sampling Rate: 1.5M Manufacturer Homepage: www.linear.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC2351CUH-12#TR; LTC2351CUH-12; LTC2351CUH-12#TRPBF; Introduction Date: February 02, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739512-LTC2351CUH-12 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 32-WFQFN Exposed Pad Configuration: S/H-MUX-ADC Number of Inputs: 6 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Pseudo-Differential Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC2351 Categories: Integrated Circuits (ICs) Sampling Rate: 1.5M Manufacturer Homepage: www.linear.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC2351CUH-12#TR; LTC2351CUH-12; LTC2351CUH-12#TRPBF; Introduction Date: February 02, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2351CUH-12#PBF
739512-LTC2351CUH-12#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2351CUH-12#PBF 739512-LTC2351CUH-12#PBF
Manufacturer: Linear Technology Win Source Part Number: 739512-LTC2351CUH-12 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 32-WFQFN Exposed Pad Configuration: S/H-MUX-ADC Number of Inputs: 6 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Pseudo-Differential Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC2351 Categories: Integrated Circuits (ICs) Sampling Rate: 1.5M Manufacturer Homepage: www.linear.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC2351CUH-12#TR; LTC2351CUH-12; LTC2351CUH-12#TRPBF; Introduction Date: February 02, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739512-LTC2351CUH-12#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Simultaneous Sampling
Package: 32-WFQFN Exposed Pad
Configuration: S/H-MUX-ADC
Number of Inputs: 6
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential, Pseudo-Differential
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 12
Number of Converters: 1
Family Name: LTC2351
Categories: Integrated Circuits (ICs)
Sampling Rate: 1.5M
Manufacturer Homepage: www.linear.com
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): LTC2351CUH-12#TR; LTC2351CUH-12; LTC2351CUH-12#TRPBF;
Introduction Date: February 02, 2007
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 739512-LTC2351CUH-12#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2351CUH-12#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2246CUH#PBF - 133057-LTC2246CUH#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type 32-QFN (5x5)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details